EN
  • EN
  • DE
  • IT

X20C16D-55

Part No X20C16D-55
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description High Speed AUTOSTORE™ NOVRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280731-X20C16D-55
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X20C16D-55 CAD Model

Description

The Xicor X20C16D-55 is a 16K CMOS Nonvolatile Static RAM (NVSRAM) device. It combines the features of static RAM (SRAM) with non-volatile EEPROM backup, ensuring data retention even when power is lost.

Applications

  • Data Logging: For storing critical data in industrial applications, ensuring data retention during power outages.
  • Meter Reading: Used in smart meters to store energy consumption data without power supply.
  • Medical Equipment: For storing patient data or calibration settings in medical devices.
  • Industrial Control Systems: For storing parameters and configurations in PLCs and other control systems.
  • Point-of-Sale (POS) Systems: Used in POS terminals to store transaction logs and other important data.

Features

  • Nonvolatile Storage: Retains data even when power is removed.
  • Fast Access Time: 55ns access time for quick data retrieval.
  • Automatic Store on Power-Down: Automatically stores data to EEPROM when power is lost.
  • Software Store: Allows manual storage of data to EEPROM via software command.
  • Automatic Recall on Power-Up: Automatically recalls data from EEPROM when power is restored.
  • CMOS Technology: Low power consumption due to CMOS technology.
  • JEDEC Standard Pinout: Standard pinout for easy integration.

Benefits

  • Data Retention: Ensures data integrity even during power failures.
  • Fast Read/Write: Provides fast access to data for efficient system operation.
  • Automatic Backup: Simplifies data management with automatic store and recall functions.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy Integration: Standard pinout simplifies integration into existing systems.

Additional Details

The X20C16D-55 typically comes in a DIP package. The operating voltage range, data retention characteristics, and EEPROM endurance are specified in the Xicor datasheet. Consult the datasheet for detailed information on timing parameters, programming algorithms, and electrical characteristics.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess