EN
  • EN
  • DE

SW30N06

Part No SW30N06
Manufacturer Xian Semipower Electronic Technology Co., Ltd.
Catalog Electronic Wholesale
Description N-channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xian Semipower Electronic Technology Co., Ltd.
Win Source Part Number 1262713-SW30N06
Manufacturer Homepage www.samwinsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SW30N06 CAD Model

Description

The SW30N06 is an N-channel enhancement mode power MOSFET designed for high-efficiency switching applications. It features a low on-resistance (RDS(on)) and fast switching speed, making it suitable for various power management and motor control circuits. This MOSFET is manufactured by Xian Semipower Electronic Technology Co., Ltd. and aims to provide reliable performance in demanding environments.

Applications

  • DC-DC converters: Used as a switching element in DC-DC converters for efficient voltage regulation.
  • Motor control: Employed in motor control circuits for driving various types of motors, including brushed and brushless DC motors.
  • Power inverters: Used in power inverters to convert DC power to AC power.
  • LED lighting: Used as a switch in LED lighting applications for dimming and brightness control.
  • Power management circuits: Utilized in power management circuits to efficiently switch and regulate power.

Features

  • N-channel enhancement mode: Provides efficient switching and low on-resistance.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation in switching circuits.
  • High avalanche energy: Withstands high energy pulses in inductive switching applications.
  • Avalanche rated: Guarantees robust performance under avalanche conditions.
  • Gate-Source Voltage (VGS): ±20V.
  • Continuous Drain Current (ID): Typically around 30A, but specific values vary depending on the datasheet.

Benefits

  • High efficiency: Low on-resistance minimizes power losses and improves overall system efficiency.
  • Reliable performance: Robust design and avalanche rating ensure stable operation in demanding applications.
  • Compact size: Available in various packages for space-saving designs.
  • Simplified design: Easy to implement in a variety of applications.
  • Cost-effective: Provides a cost-efficient solution for power switching needs.

Additional Details

The SW30N06 is typically available in packages such as TO-220, TO-251, and TO-252. Specifications may vary based on the specific product variant, so it's crucial to consult the manufacturer's datasheet for detailed information. It operates over a wide temperature range. The gate threshold voltage (VGS(th)) is an important parameter to consider when designing gate drive circuits. Always refer to the manufacturer's documentation for complete characteristics and application guidelines. This MOSFET is suitable for a wide range of power switching and control applications.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess