EN
  • EN
  • DE

SUPERPRO 611S

Part No SUPERPRO 611S
Manufacturer Xeltek
Catalog In - Circuit Programmers, Emulators, and Debuggers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr Xeltek Inc.
Series SuperPro™
Package Box
Product Status Obsolete
Type Programmer (Universal Out-of-Circuit)
For Use With/Related Products EEPROM, EPROM, FLASH, MCU, PLD
Contents Board(s)
Other Names 415-1058,SP611S,SUPERPRO611S
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1283587-SUPERPRO 611S
Ultra Librarian 3D Model Ultra Librarian SUPERPRO 611S CAD Model

Description

The Xeltek Inc. SuperPro™ 611S is a universal out-of-circuit programmer designed for EEPROM, EPROM, FLASH, MCU, and PLD components. It comes in a box package and is now obsolete.

  • Device Types: EEPROM, EPROM, FLASH, MCU, PLD
  • Package: Box
  • Product Status: Obsolete
  • MSL: 1 (Unlimited)
  • HTSUS: 8471.41.0150
  • Supplied Contents: Board(s)
  • Other Names: 415-1058, SP611S, SUPERPRO611S
  • Manufacturer: Xeltek Inc.

You May Also Be Interested in

Analog Devices Inc.
TOOL EMULATOR USB HP CROSSCORE
Lowest to $3,589.5523
Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
Texas Instruments
EMULATOR TRACE SYSTEM USB
Need more? Email Us
Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $472.7273
STMicroelectronics
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 DOWNLOADER KIT
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess