EN
  • EN
  • DE

PN8348QNSC-T1

Part No PN8348QNSC-T1
Manufacturer Wuxi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974515-PN8348QNSC-T1
Categories OEM Parts(O-R)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN8348QNSC-T1 CAD Model

Description

The PN8348QNSC-T1 is a highly integrated offline flyback power switch with high precision CV/CC primary side regulation. It is manufactured by Wuxi and designed for AC/DC power adapter and charger applications. It simplifies design and reduces BOM cost while maintaining high performance and efficiency.

Applications

  • AC/DC Power Adapters: Used in power adapters for laptops, mobile phones, and other electronic devices.
  • Battery Chargers: Used in battery chargers for various types of batteries.
  • LED Lighting: Used as a power supply for LED lighting applications.
  • Standby Power Supplies: Used in standby power supplies for electronic devices.
  • Smart Home Devices: Powering smart home devices.

Features

  • High Precision CV/CC Primary Side Regulation: Provides accurate constant voltage and constant current output without optocoupler.
  • Integrated High Voltage Power MOSFET: Reduces external component count.
  • Built-in Soft Start: Minimizes stress during startup.
  • Frequency Modulation for EMI Reduction: Reduces electromagnetic interference.
  • Short Circuit Protection (SCP): Protects the power supply from short circuit conditions.
  • Over Voltage Protection (OVP): Protects the load from over voltage conditions.
  • Over Temperature Protection (OTP): Protects the device from overheating.

Benefits

  • Simplified Design: Primary side regulation eliminates the need for optocoupler, simplifying design.
  • Reduced BOM Cost: Integrated features reduce the number of external components.
  • High Efficiency: High efficiency operation reduces power consumption.
  • Enhanced Reliability: Built-in protection features enhance system reliability.
  • Improved EMI Performance: Frequency modulation reduces electromagnetic interference.

Additional Details

The PN8348QNSC-T1 uses advanced control techniques to achieve high efficiency and excellent regulation performance. It is available in a compact package for space-constrained applications. The device is designed to meet international safety standards. The datasheet provides detailed electrical characteristics, application examples, and layout guidelines.

You May Also Be Interested in

Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess