EN
  • EN
  • DE

NCE4528K

Part No NCE4528K
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832380-NCE4528K
Ultra Librarian 3D Model Ultra Librarian NCE4528K CAD Model

Description

The NCE4528K is an N-Channel enhancement mode Power MOSFET from Wuxi NCE Power Semiconductor Co., Ltd. It leverages advanced trench technology to achieve low on-resistance (RDS(on)) and gate charge, making it suitable for high-efficiency power switching applications.

Applications

  • DC-DC Converters: Used in various DC-DC converter circuits for efficient voltage conversion and regulation.
  • Power Management in Portable Devices: Integrated in laptops, smartphones, and tablets for efficient power switching and regulation.
  • Battery Management Systems (BMS): Used in BMS circuits to control the charging and discharging of batteries in a safe and efficient manner.
  • LED Lighting Drivers: Used in LED drivers for efficient power control in lighting applications.
  • Load Switching: Employed to switch power to various loads with minimal power loss.

Features

  • Advanced Trench Technology: Provides low RDS(on) and improved switching performance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power switching applications.
  • Avalanche Rated: Offers robustness against voltage transients, enhancing reliability.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits

  • High Efficiency: Low RDS(on) and gate charge contribute to high efficiency in power applications, minimizing energy waste.
  • Reduced Power Dissipation: Fast switching speed and low gate charge minimize switching losses, reducing heat generation and improving thermal performance.
  • Improved Thermal Performance: Efficient heat dissipation allows for operation at higher power levels, enhancing reliability.
  • Enhanced Reliability: Robust design and avalanche rating ensure reliable operation under various conditions, extending the lifespan of the device.
  • Compact Design: Suitable for space-constrained applications due to its small package size, enabling more compact designs.

Additional Details

The NCE4528K typically features a drain-source voltage (VDS) of 45V, a continuous drain current (ID) of up to 12A, and an RDS(on) of around 28mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. It is commonly available in surface-mount packages such as TO-252 or similar. This MOSFET is designed for use in applications that demand high efficiency and compact form factor, such as portable devices, DC-DC converters, and power management systems. Its fast switching speed and low gate charge characteristics make it especially well-suited for high-frequency switching applications. The device is designed to operate within a temperature range of -55°C to +150°C.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1580 $50.5600
775+ $0.1297 $100.5175
1,195+ $0.1256 $150.0920
1,645+ $0.1216 $200.0320
2,130+ $0.1175 $250.2750
2,850+ $0.1054 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,369 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess