EN
  • EN
  • DE

NCE0208KA

Part No NCE0208KA
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832368-NCE0208KA
Ultra Librarian 3D Model Ultra Librarian NCE0208KA CAD Model

Description

The NCE0208KA is an N-Channel enhancement mode Power MOSFET manufactured by Wuxi NCE Power Semiconductor. It is designed to provide excellent performance in high-efficiency power switching applications due to its low on-resistance (RDS(on)) and fast switching characteristics. The MOSFET is built using advanced trench technology for optimized performance.

Applications

  • DC-DC Converters: Used in a variety of DC-DC converter topologies for efficient voltage regulation.
  • Synchronous Rectification: Implemented in synchronous rectification circuits to improve efficiency in power supplies.
  • Power Management in Portable Devices: Found in laptops, smartphones, and tablets for power switching and management.
  • LED Lighting Drivers: Used in LED drivers for efficient power control in lighting applications.
  • Motor Control: Used in motor control circuits for efficient motor driving.

Features

  • Advanced Trench Technology: Provides low RDS(on) and improved switching performance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher frequency operation.
  • Low Gate Charge (Qg): Further reduces switching losses and improves efficiency.
  • Avalanche Rated: Offers robustness against voltage transients.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • High Efficiency: Low RDS(on) and gate charge contribute to high efficiency in power applications.
  • Reduced Power Dissipation: Fast switching speed and low gate charge minimize switching losses, reducing heat generation.
  • Improved Thermal Performance: Efficient heat dissipation enables operation at higher power levels.
  • Enhanced Reliability: Robust design and avalanche rating ensure reliable operation under various conditions.
  • Compact Design: Suitable for space-constrained applications due to its small package size.

Additional Details

The NCE0208KA typically features a drain-source voltage (VDS) of 25V, a continuous drain current (ID) of up to 30A, and an RDS(on) of around 5mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. It is commonly available in surface-mount packages like DFN3x3 or similar. The device is well-suited for applications requiring high efficiency and compact size, such as portable devices, DC-DC converters, and power management systems. Its fast switching speed and low gate charge make it suitable for high-frequency switching applications. It's designed to operate within a temperature range of -55°C to +150°C.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2001 $50.0250
610+ $0.1642 $100.1620
945+ $0.1591 $150.3495
1,300+ $0.1540 $200.2000
1,685+ $0.1488 $250.7280
2,250+ $0.1334 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess