EN
  • EN
  • DE

NCE0103M

Part No NCE0103M
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832364-NCE0103M
Ultra Librarian 3D Model Ultra Librarian NCE0103M CAD Model

Description

The NCE0103M is an N-Channel enhancement mode Power MOSFET produced by Wuxi NCE Power Semiconductor. It is designed with advanced trench technology to provide excellent RDS(on), low gate charge and fast switching capabilities. This MOSFET is well-suited for high-efficiency power management applications.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management in Portable Devices: Efficient power switching in laptops, tablets, and smartphones.
  • Load Switching: Controlling power to various loads with minimal power loss.
  • Motor Control: Driving small motors with PWM signals.
  • LED Lighting: Powering and controlling LED lighting systems.

Features

  • Advanced Trench Technology: Provides low RDS(on) and superior switching performance.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Offers robustness against voltage transients.
  • RoHS Compliant: Environmentally friendly and meets regulatory requirements.
  • Lead-Free Package: Compliant with lead-free standards.

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, leading to improved efficiency in power applications.
  • Reduced Power Dissipation: Lower gate charge and fast switching reduce switching losses, resulting in less heat generation.
  • Improved Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Enhanced Reliability: Robust design and avalanche rating ensure reliable operation under various conditions.
  • Compact Design: Surface mount package allows for smaller and more efficient designs.

Additional Details

The NCE0103M typically features a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of up to 10A, and an RDS(on) of around 3mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. It comes in a surface-mount package, such as a PDFN3x3 or similar. This MOSFET is designed for use in applications requiring high efficiency and compact size, such as portable devices, DC-DC converters, and power management systems. Its fast switching speed and low gate charge make it suitable for high-frequency switching applications. The device is designed to operate within a temperature range of -55°C to +150°C.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1116 $50.2200
1,095+ $0.0916 $100.3020
1,695+ $0.0887 $150.3465
2,330+ $0.0859 $200.1470
3,015+ $0.0830 $250.2450
4,035+ $0.0744 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess