EN
  • EN
  • DE

760308101104

Part No 760308101104
Manufacturer Wurth Electronics Inc
Catalog Wireless Charging Coils
Description TX 1 COIL 2 LAYER 6.3UH 2.5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Würth Elektronik
Category Inductors, Coils, Chokes Wireless Charging Coils
Product Status Active
Function Transmitter
Type 1 Coil, 2 Layer
Inductance 6.8µH
DC Resistance (DCR) 125mOhm Max
Current Rating (Amps) 2.5A
Current - Saturation (Isat) 6A
Frequency - Self Resonant 20MHz
Operating Temperature -20°C ~ 105°C
Win Source Part Number WS1210787-760308101104
Ultra Librarian 3D Model Ultra Librarian 760308101104 CAD Model

Description

1 Coil, 2 Layer 6.8µH Wireless Charging Coil Transmitter 125mOhm Max

You May Also Be Interested in

TDK Corporation
RX 1 COIL, 1 LYR 13.9UH / 1 Coil, 1 Layer 13.9µH Wireless Charging Coil Receiver 310mOhm
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 8.32UH
Lowest to $3.8556
TDK Corporation
RX 1 COIL 2 LYR 15.8UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 46UH
Need more? Email Us
Vishay
IWAS-3827AB-F1 10 5% EB E2
Need more? Email Us
TDK Corporation
RX 1 COIL 2 LYR 12.3UH
Lowest to $2.0226
TDK Corporation
RX 1 COIL 4 LYR 27.1UH
Need more? Email Us
Laird-Signal Integrity Products
TX 1 COIL 2 LAYER 24UH 5.5A
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 8.9UH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9273 $59.8546
5+ $24.5558 $122.7790
7+ $23.7884 $166.5188
9+ $23.0210 $207.1890
12+ $22.2537 $267.0444
16+ $19.9516 $319.2256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess