EN
  • EN
  • DE

IWAS3827ABEB110JF1

Part No IWAS3827ABEB110JF1
Manufacturer Vishay
Catalog Wireless Charging Coils
Description IWAS-3827AB-F1 10 5% EB E2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1309669-IWAS3827ABEB110JF1
Manufacturer Vishay Dale
Category Inductors, Coils, Chokes > Wireless Charging Coils
Packaging Tray
Part Status Active
Function Receiver
Type 1 Coil, 1 Layer
Inductance 10.65µH
Tolerance ±5%
DC Resistance (DCR) 185mOhm
Q @ Freq 30 @ 200kHz
Ultra Librarian 3D Model Ultra Librarian IWAS3827ABEB110JF1 CAD Model

Description

FEATURES
• Operating temperature: -40 °C to +105 °C
• Storage temperature: -40 °C to +105 °C

You May Also Be Interested in

TDK Corporation
RX 1 COIL 2 LYR 12.3UH
Lowest to $2.0226
Pulse
WIRELESS CHARGE COIL
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 19UH
Need more? Email Us
Vishay
RX 1 COIL 1 LAYER 16.2UH / 1 Coil, 1 Layer 16.2µH Wireless Charging Coil Receiver 366mOhm
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 6.2UH
Need more? Email Us
TDK Corporation
RX 1 COIL 2 LYR 15.8UH
Need more? Email Us
TDK Corporation
RX 1 COIL, 1 LYR 10.1UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 6.8UH
Need more? Email Us
TDK Corporation
TX 1 COIL, 1 LYR 10.5UH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess