EN
  • EN
  • DE

WR151580-48F2-G

Part No WR151580-48F2-G
Manufacturer TDK Corporation
Catalog Wireless Charging Coils
Description RX 1 COIL 4 LYR 27.1UH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1309479-WR151580-48F2-G
Manufacturer TDK Corporation
Category Inductors, Coils, Chokes>Wireless Charging Coils
Packaging Tray
Part Status Active
Function Receiver
Type 1 Coil, 4 Layer
Inductance 27.1µH
DC Resistance (DCR) 500mOhm
Size / Dimension 0.59" Dia x 0.10" H (15.0mm x 2.6mm)
Ultra Librarian 3D Model Ultra Librarian WR151580-48F2-G CAD Model

Description

1 Coil, 4 Layer 27.1µH Wireless Charging Coil Receiver 500mOhm

You May Also Be Interested in

TDK Corporation
TX 1 COIL 2 LYR 8.9UH
Need more? Email Us
TDK Corporation
RX 1 COIL, 1 LYR 10.1UH
Need more? Email Us
Wurth Electronics Inc
TX 1 COIL 2 LYR BIFIL 6.3UH 13A
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 8.23UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 12.9UH
Need more? Email Us
Pulse
WIRELESS CHARGE COIL
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 19UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 6.8UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 24UH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess