EN
  • EN
  • DE

618015330923

Part No 618015330923
Manufacturer Wurth Electronics Inc
Catalog D - Sub, D - Shaped Connectors - Accessories
Description CONN D-SUB HD RCPT 15P R/A SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Würth Elektronik
Category Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Package Tray
Product Status Active
Connector Type Receptacle, Female Sockets
Shell Size, Connector Layout 1 (DE, E) High Density
Flange Feature Mating Side, Female Screwlock (4-40)
Shell Material, Finish Steel, Nickel Plated
Material Flammability Rating UL94 V-0
Backset Spacing 0.350" (8.89mm)
Features Board Lock
Win Source Part Number WS1209842-618015330923
Ultra Librarian 3D Model Ultra Librarian 618015330923 CAD Model

Description

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

You May Also Be Interested in

Wurth Electronics Inc
CONN D-SUB HD RCPT 15P R/A SLDR
Lowest to $9.7678
Siemens
PB CONNECTOR, 90 DEGREE, WITH PG
Need more? Email Us
TE Connectivity
CONN LATCH BLOCK REAR DB50 POS
Need more? Email Us
TE Connectivity
CONN FERRULE STEPPED DB37/50
Lowest to $1.4530
Amphenol
METAL D SUB DUST COVER / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Need more? Email Us
HARTING
INDUCOM CABLE CLAMP 9-37POL HOOD
Lowest to $13.9871
TE Connectivity
CU ALLOY,FERRULE,8MM HV,90DEG,50
Lowest to $1.0228
Conec
PLASTIC DUSTCAP FOR ALL D-SUBMI / Connector Cap (Cover), Dust For D-Sub Connectors, Male
Lowest to $0.8579
HARTING
INDUCOM CRIMP FERRULE 90-100MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7678 $58.6068
15+ $8.0145 $120.2175
23+ $7.7639 $178.5697
31+ $7.5133 $232.9123
40+ $7.2626 $290.5040
54+ $6.5119 $351.6426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
In Stock: 45 pieces Factory Stock: 45 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess