EN
  • EN
  • DE

160X10409X

Part No 160X10409X
Manufacturer Conec
Catalog D - Sub, D - Shaped Connectors - Accessories
Description PLASTIC DUSTCAP FOR ALL D-SUBMI / Connector Cap (Cover), Dust For D-Sub Connectors, Male
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr Conec
Package Bulk
Product Status Active
Accessory Type Cap (Cover), Dust
For Use With/Related Products D-Sub Connectors, Male
Number of Positions 9
Base Product Number 160X104
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 908767-160X10409X
Ultra Librarian 3D Model Ultra Librarian 160X10409X CAD Model

Description

The 908767-160X10409X is a D-sub connector accessory in the form of a cap (cover) for dust protection from Conec.

  • Accessory Type: cap (cover)
  • Connector Gender: male
  • Standard Package: 100 pieces
  • Series: Not Specified
  • Features: Not Specified
  • Positions: 9
  • Connector Category: D-sub, D-shaped
  • Product Status: active
  • REACH: unaffected
  • ECCN: EAR99
  • HTSUS Code: 8538.90.8180
  • Base Product Number: 160X104

You May Also Be Interested in

TE Connectivity
CONN FERRULE CRIMP DB9,15,50
Need more? Email Us
HARTING
D SUB IP 67_15 POLE FRONT SEAL
Need more? Email Us
Phoenix Contact
15POS DSUB PANEL MOUNT FRAME
Need more? Email Us
EDAC Inc.
IP67-15P CAP
Need more? Email Us
TE Connectivity
CONN SADDLE WASHER #4-40 AMPLMT
Need more? Email Us
HARTING
DSUB DUPC CAP MA 25P BLACK
Need more? Email Us
Hirose Electric Co Ltd
CONN HOOD 50PIN
Need more? Email Us
HARTING
CABLE CLAMP METAL HOOD 9-37P
Need more? Email Us
Amphenol CONEC
CLAMP, CABLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess