Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Won-Top Electronics
Win Source Part Number 1192717-KBPC606
Manufacturer Homepage www.wontop.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Industrial
Family Name KBPC606
Introduction Date December 24, 1999
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian KBPC606 CAD Model

Description

The KBPC606 is a product of Won-Top Electronics.

  • Popularity: High
  • Supply and Demand: Limited
  • Family: KBPC606
  • Applications: power management, consumer electronics, and industrial applications
  • EAR99: Yes
  • Estimated EOL Date: 2019

You May Also Be Interested in

Diodes Incorporated
20A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 50V 20A GBJ
Lowest to $0.6044
ECAD model for GBJ20005
Diodes Incorporated
BRIDGE RECT 1PHASE 400V 1.5A WOG
Lowest to $0.3054
ECAD model for W04G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 20A TS-6P
Need more? Email Us
ECAD model for TS20P07GHC2G
GeneSiC Semiconductor
10A BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 10A KBU
Lowest to $0.4178
ECAD model for KBU1004
Vishay
BRIDGE RECT 3P 1.4KV 25A D-63 / Bridge Rectifier Three Phase Standard 1.4 kV QC Terminal D-63
Need more? Email Us
ECAD model for VS-26MT140
IXYS
BRIDGE RECT 3P 600V 86A ECO-PAC1
Lowest to $39.6022
ECAD model for VUE75-06NO7
Diodes Incorporated
Low forward voltage drop | BRIDGE RECTIFIER KBP TUBE 35PCS
Lowest to $0.2145
ECAD model for KBP410G
DIOTEC Electronics Corporation
1PH BRIDGE MINIDIL 1000V 0.8A
Need more? Email Us
ECAD model for S500
Diodes Incorporated
GLASS PASSIVATED BRIDGE RECTIFIERS | BRIDGE RECTIFIER KBP TUBE 35PCS
Need more? Email Us
ECAD model for KBP408G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.2056 $64.7640
765+ $0.1695 $129.6675
1,195+ $0.1630 $194.7850
1,640+ $0.1578 $258.7920
2,120+ $0.1527 $323.7240
2,835+ $0.1371 $388.6785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 315 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention