EN
  • EN
  • DE

LA4425A-E

Part No LA4425A-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AUDIO POWER AMP 5W TO-126ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 6W x 1 @ 4 Ohm
Supply Voltage - Operating 5 V to 16 V
Features Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Through Hole
Temperature Range - Operating -30°C to 80°C (TA)
Case / Package 5-SIP
Dimension 5-SIP
Win Source Part Number 1051480-LA4425A-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA4425A-E CAD Model

Description

The LA4425A-E from ON Semiconductor is a high-quality audio power amplifier designed to deliver exceptional sound performance for a wide range of audio applications. This monolithic integrated circuit is specifically engineered to provide a high-power output with minimal distortion, ensuring a clear and powerful audio experience.

Key Features:

  • Power Output: The LA4425A-E offers a robust power output of 5.8W, which is ideal for driving speakers in various consumer electronic devices.
  • Low Distortion: It boasts a low total harmonic distortion (THD) level, which translates to cleaner and more accurate audio reproduction.
  • Operating Voltage: Designed to work within a wide range of operating voltages from 5V to 15V, making it versatile for different power supply configurations.
  • High Efficiency: With its high efficiency, the LA4425A-E ensures minimal power loss and better thermal performance, leading to a more reliable operation over time.
  • Protection Circuits: The device includes built-in protection circuits such as thermal shutdown and overvoltage protection, safeguarding the amplifier and connected components against potential damage.

Applications:

The LA4425A-E is suitable for a variety of applications where high-quality audio amplification is required. It can be used in:

  • Portable audio devices
  • Television sound systems
  • Mini component stereo systems
  • Boomboxes
  • Car audio systems

Package and Mounting:

The LA4425A-E comes in a compact SIP (Single Inline Package) form factor, which allows for efficient use of PCB space and easy mounting in a wide range of audio equipment.

Conclusion:

With its impressive power output, low distortion, and integrated protection circuits, the LA4425A-E from ON Semiconductor stands out as a reliable and efficient solution for audio amplification needs. Whether for consumer electronics or automotive audio systems, this audio power amplifier is designed to deliver high-quality sound in a durable and easy-to-integrate package.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess