EN
  • EN
  • DE

WM9714CLGEFL

Part No WM9714CLGEFL
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842362-WM9714CLGEFL
Ultra Librarian 3D Model Ultra Librarian WM9714CLGEFL CAD Model

Description

The WM9714CLGEFL is a highly integrated, low-power audio codec from Wolfson Microelectronics (now Cirrus Logic). This codec is designed for portable devices requiring high-quality audio playback and recording capabilities, commonly used in applications like smartphones, tablets, and portable media players.

Applications:

  • Smartphones: Provides audio input and output for calls, music playback, and recording.
  • Tablets: Used for multimedia experiences, including audio playback and voice communication.
  • Portable Media Players: Enables high-fidelity audio for music and video playback.
  • Laptops and Netbooks: Functions as the primary audio codec for sound output and microphone input.
  • Gaming Devices: Supports immersive audio in portable gaming consoles.

Features:

  • Integrated Audio Codec: Incorporates ADCs and DACs for audio signal processing.
  • Low Power Consumption: Optimized for battery-powered operation.
  • Stereo Headphone Output: Provides high-quality stereo audio for headphone use.
  • Microphone Input: Supports mono microphone input for recording.
  • I2S/PCM Interface: Uses a standard digital audio interface for communication with host processors.
  • Flexible Clocking: Operates with various clock frequencies.
  • Advanced Power Management: Includes power-saving modes for optimized battery life.

Benefits:

  • High-Quality Audio Performance: Delivers clear and accurate audio reproduction.
  • Extended Battery Life: Low power consumption maximizes device usage time.
  • Compact Design: Small form factor for use in portable devices.
  • Cost-Effective: Integrated solution reduces system cost.
  • Simplified Design: Reduces the need for external audio processing components.

Additional Details:

The WM9714CLGEFL typically supports sample rates up to 48kHz and offers an SNR around 90dB. It is powered by a low supply voltage, generally between 1.8V and 3.3V. Housed in a compact QFN package, the device's integration of ADC, DAC, and audio processing helps minimize PCB area and overall system expenses.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6560 $61.3120
5+ $25.1536 $125.7680
8+ $24.3682 $194.9456
10+ $23.5816 $235.8160
13+ $22.7962 $296.3506
17+ $20.4377 $347.4409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess