EN
  • EN
  • DE

WM8150SCDS

Part No WM8150SCDS
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description Single Channel 12-bit CIS/CCD AFE with 4-bit Wide Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280382-WM8150SCDS
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8150SCDS CAD Model

Description

The WM8150SCDS is a high-performance analog front-end (AFE) for image scanning and document imaging applications, manufactured by Wolfson Microelectronics (now part of Cirrus Logic). It integrates multiple channels of analog-to-digital conversion and correlated double sampling (CDS) to deliver high-quality image data with low noise and excellent dynamic range.

Applications

  • Flatbed scanners
  • Document scanners
  • Multi-function printers (MFPs)
  • Image acquisition systems
  • Copiers

Features

  • Multi-channel ADC: Simultaneous sampling of multiple channels for high-speed scanning.
  • Correlated Double Sampling (CDS): Reduces noise and improves image quality.
  • High dynamic range: Captures a wide range of light intensities.
  • Programmable gain: Allows for flexible adjustment of signal levels.
  • Low noise performance: Minimizes image artifacts and enhances detail.
  • Single 3.3V power supply: Simplifies system design.
  • Parallel data output: Enables easy interfacing with digital processing systems.

Benefits

  • High-quality images: CDS and low noise performance ensure clear and detailed images.
  • Fast scanning speeds: Multi-channel ADC enables rapid image acquisition.
  • Wide dynamic range: Captures a wide range of light intensities, preserving detail in both bright and dark areas.
  • Flexible configuration: Programmable gain allows for optimization for different scanning conditions.
  • Simplified system design: Single power supply and parallel data output simplify integration.

Additional Details

The WM8150SCDS typically comes in a surface-mount package. Consult the Cirrus Logic datasheet for detailed specifications, including ADC resolution, sampling rate, and noise performance. Proper layout and decoupling are crucial for achieving optimal performance. This AFE is a key component in high-performance image scanning systems.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess