EN
  • EN
  • DE

WM9715CLGEFL

Part No WM9715CLGEFL
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842364-WM9715CLGEFL
Ultra Librarian 3D Model Ultra Librarian WM9715CLGEFL CAD Model

Description

The WM9715CLGEFL is a low-power, high-performance audio codec designed by Wolfson Microelectronics (now Cirrus Logic). It is primarily used in portable audio applications, delivering high-quality audio playback and recording capabilities for devices like smartphones, tablets, and other mobile electronics.

Applications:

  • Smartphones: Enables clear audio during calls, music playback, and voice recording.
  • Tablets: Provides audio functionality for multimedia consumption and creation.
  • Portable Media Players: Delivers high-fidelity audio for music and video entertainment.
  • Netbooks and Laptops: Serves as the main audio codec for sound output and microphone input.
  • Gaming Devices: Enhances gaming experiences with immersive audio.

Features:

  • Integrated Audio Codec: Combines ADC and DAC functionality for comprehensive audio processing.
  • Low Power Consumption: Designed for energy efficiency in portable devices.
  • Stereo Headphone Output: Supports high-quality stereo audio output for headphones.
  • Microphone Input: Includes a mono microphone input for recording audio.
  • I2S/PCM Interface: Uses a standard digital audio interface for host processor communication.
  • Flexible Clocking: Supports multiple clock frequencies for system compatibility.
  • Advanced Power Management: Implements power-saving modes to extend battery life.

Benefits:

  • Superior Audio Quality: Offers clear and precise audio reproduction for an improved user experience.
  • Extended Battery Life: Low power consumption allows for longer periods of operation.
  • Compact Size: Small form factor allows for integration into small devices.
  • Cost-Effective Solution: Provides a complete audio solution at a competitive price.
  • Simplified System Design: Reduced need for external components due to integration.

Additional Details:

The WM9715CLGEFL typically supports sample rates up to 48kHz and offers an SNR around 90dB. Operates with a low supply voltage, generally from 1.8V to 3.3V. The device is commonly packaged in a compact QFN form. Its integrated ADC, DAC, and audio processing reduce PCB space and overall system costs.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4558 $52.2790
11+ $9.7941 $107.7351
16+ $9.4632 $151.4112
23+ $8.8015 $202.4345
30+ $8.4706 $254.1180
37+ $8.1397 $301.1689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess