EN
  • EN
  • DE

WM8971LGEFL/R

Part No WM8971LGEFL/R
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description STEREO CODEC FOR PORTABLE AUDIO APPLLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280454-WM8971LGEFL/R
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8971LGEFL/R CAD Model

Description

The WM8971LGEFL/R is a low-power stereo codec with integrated Class D speaker drivers and headphone amplifiers, manufactured by Wolfson Microelectronics (now Cirrus Logic). Designed for portable audio applications, it offers high-quality audio processing and playback capabilities.

Applications:

  • Portable media players: Providing high-quality audio playback.
  • Mobile phones: Enhancing audio performance in smartphones.
  • Personal digital assistants (PDAs): Delivering clear audio in handheld devices.
  • Voice recorders: Capturing high-fidelity audio recordings.

Features:

  • Stereo audio codec: Supports both audio recording and playback.
  • Integrated Class D speaker drivers: Provides efficient speaker amplification.
  • Headphone amplifier: Delivers high-quality headphone audio.
  • Low power consumption: Extends battery life in portable devices.
  • Flexible audio routing: Allows for customizable audio signal paths.

Benefits:

  • High-quality audio performance: Enhances the listening experience.
  • Efficient power amplification: Maximizes battery life.
  • Simplified system design: Integrates multiple audio functions into a single chip.
  • Reduced component count: Minimizes board space and cost.
  • Improved audio clarity: Reduces noise and distortion.

Additional Details:

The WM8971LGEFL/R features a fully programmable digital signal processing (DSP) engine, enabling customization of audio effects and filtering. It supports various audio sample rates and bit depths, providing flexibility for different audio formats. The device includes multiple analog and digital inputs and outputs, allowing for seamless integration with other system components. Its low-power design makes it ideal for battery-powered applications. The device is available in a small surface-mount package, making it suitable for space-constrained designs. The IC uses a flexible power management architecture, allowing different sections of the codec to be powered down independently to further reduce power consumption. The datasheet provides detailed information on the register settings and programming interface for configuring the codec's various functions.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess