EN
  • EN
  • DE

TUSB5052PZ

Part No TUSB5052PZ
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Full Speed USB to 2-Serial Port Controller 3.3V Tray 100-Pin LQFP / IC USB HUB CNTRL 5-PORT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 45mA
Temperature Range - Operating 0°C to 70°C
Case / Package 100-LQFP (14x14)
Win Source Part Number 213585-TUSB5052PZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TUSB5052
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TUSB5052PZ CAD Model

Description

Introducing the TUSB5052PZ: A Versatile USB Hub Controller by Texas Instruments

The TUSB5052PZ is a state-of-the-art USB hub controller integrated circuit brought to you by Texas Instruments (TI), a leader in semiconductor solutions. This innovative component is designed to expand a single USB port into multiple ports, enabling the connection of various USB devices to a host system. The TUSB5052PZ is an ideal solution for applications requiring additional USB ports, such as desktop and laptop computers, docking stations, and monitors with built-in USB hubs.

This high-performance hub controller supports USB 2.0's high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes, ensuring compatibility with a wide range of USB devices. The TUSB5052PZ is equipped with five downstream ports, increasing the connectivity options for end-users. Each port is designed with over-current protection to safeguard connected devices from potential power surges.

One of the key features of the TUSB5052PZ is its integrated USB transceivers, which provide direct connection to the physical USB lines. This feature simplifies the design and reduces the overall component count, leading to a more compact and cost-effective implementation. Additionally, the device supports both individual and ganged power switching and over-current sensing, giving designers the flexibility to choose the power management scheme that best fits their application.

The TUSB5052PZ also includes a serial interface engine (SIE), which handles the low-level USB protocol details, offloading the host processor and simplifying software development. It is also equipped with a MultiPoint Control Transfer (MCT) capability, allowing multiple transactions to be processed simultaneously, which enhances the overall efficiency of data transfers.

Designed with ease of use in mind, the TUSB5052PZ requires minimal external components for operation. It is available in a 100-pin PZP (low-profile quad flatpack) package, which is suitable for space-constrained applications. With its robust feature set and Texas Instruments' renowned quality and support, the TUSB5052PZ is an excellent choice for designers looking to expand USB functionality in their next project.

For detailed technical specifications, application notes, and support resources, developers are encouraged to visit the official Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9440 $65.8320
6+ $18.0054 $108.0324
9+ $17.4427 $156.9843
12+ $16.8800 $202.5600
16+ $16.3174 $261.0784
21+ $14.6294 $307.2174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess