EN
  • EN
  • DE

LPC11H37FBD64/401,

Part No LPC11H37FBD64/401,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ARM 64LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Base Product Number LPC11
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346213-LPC11H37FBD64/401,
Ultra Librarian 3D Model Ultra Librarian LPC11H37FBD64/401, CAD Model

Description

NXP LPC11H37FBD64/401 Microcontroller

The NXP LPC11H37FBD64/401 is a high-performance microcontroller that is part of the LPC1100 series designed for embedded applications. This microcontroller is built on a powerful ARM Cortex-M0 processor core and is ideal for a wide range of industrial, consumer, and general-purpose applications.

With its 64-pin LQFP package, the LPC11H37FBD64/401 offers a compact footprint while providing a rich set of features. It operates at a frequency of up to 50 MHz, delivering the efficiency and speed necessary for complex tasks. The device includes 128 KB of flash memory and 12 KB of SRAM, ensuring ample space for code and data storage, which is essential for robust and sophisticated applications.

One of the standout features of this microcontroller is its versatile set of peripherals. It includes an array of serial communication interfaces such as UART, I2C, and SPI, making it easy to integrate with other components and peripherals in a system. Additionally, it offers 30 General Purpose I/O (GPIO) pins, which can be configured to meet the specific needs of the application.

The LPC11H37FBD64/401 also comes with a 10-bit Analog-to-Digital Converter (ADC) with 8 channels, allowing for precise measurement of analog signals. This feature is particularly useful for sensor interfacing and data acquisition tasks. Furthermore, the microcontroller supports various timer functions, including a 32-bit timer, four 16-bit timers, and a SysTick timer, which are crucial for time-sensitive operations.

For enhanced system integrity, the LPC11H37FBD64/401 incorporates several system control features. These include a nested vectored interrupt controller for fast response to interrupts, a multi-level priority system, and an integrated watchdog timer to ensure the system remains operational even under fault conditions.

Lastly, the LPC11H37FBD64/401 supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for easy updates to the firmware, which is essential for future-proofing products and maintaining their reliability over time.

In summary, the NXP LPC11H37FBD64/401 microcontroller is a powerful and flexible solution for a vast array of applications, combining the efficiency of the ARM Cortex-M0 core with a rich peripheral set and robust system features.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess