EN
  • EN
  • DE

WM8956GEFLV

Part No WM8956GEFLV
Manufacturer Wolfson Microelectronics plc
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Max Operating Temperature 85 °C
Min Operating Temperature -25 °C
Operating Supply Voltage 3.6 V
RoHS Compliant
Weight 188.609377 mg
Win Source Part Number 1193540-WM8956GEFLV
Categories Custom Parts
Manufacturer Wolfson Microelectronics plc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8956GEFLV CAD Model

Description

The WM8956GEFLV is a high-performance audio codec from Wolfson Microelectronics (now Cirrus Logic). It's designed for portable audio applications, offering a combination of low power consumption and high-quality audio reproduction. The codec integrates various analog and digital audio processing functions, making it suitable for smartphones, tablets, and other handheld devices.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Gaming consoles
  • Digital cameras

Features

  • High-resolution audio playback and recording
  • Integrated headphone amplifier
  • Low power consumption
  • Digital signal processing (DSP) capabilities
  • Stereo audio inputs and outputs
  • Flexible clocking options

Benefits

  • Superior audio quality for an enhanced user experience
  • Longer battery life in portable devices
  • Reduced system cost and complexity through integration
  • Customizable audio processing for specific applications
  • Compact size for space-constrained designs

Additional Details

The WM8956GEFLV features a stereo DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter) with high dynamic range and low distortion. The integrated headphone amplifier delivers sufficient power to drive a wide range of headphones. The DSP functions may include equalization, noise reduction, and other audio enhancement algorithms. The codec supports various audio formats, such as MP3, AAC, and FLAC.

The device can be configured through a digital interface, such as I2C or SPI. Its power management features include automatic power-down modes to minimize power consumption when the codec is not actively processing audio. The WM8956GEFLV is designed to meet the demanding audio performance requirements of modern portable devices, providing a rich and immersive audio experience for users.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess