LT1112ACN8#PBF - Dual/Quad Precision Op Amps
The LT1112ACN8#PBF from Linear Technology is a high-quality dual precision operational amplifier that offers excellent accuracy, low noise, and outstanding performance. Designed for a wide array of applications, this operational amplifier is a reliable choice for professionals in the electronics industry.
Key Features:
- Precision Performance: The LT1112ACN8#PBF boasts a low input offset voltage and drift, ensuring precise performance over time and temperature variations.
- Low Noise: With its low noise characteristics, this operational amplifier is ideal for sensitive applications where signal integrity is paramount.
- High Output Drive: Capable of driving high loads, the LT1112ACN8#PBF provides robust output without sacrificing stability or performance.
- Wide Supply Range: It operates with a wide supply voltage range, accommodating various power requirements and making it versatile for different circuit designs.
- Low Power Consumption: Designed with power efficiency in mind, this op amp maintains low power consumption without compromising on performance.
Applications:
The LT1112ACN8#PBF is suitable for a diverse range of applications, including:
- Test equipment
- Medical instrumentation
- Professional audio equipment
- Data acquisition systems
- Active filters
- Buffer amplifiers
Product Specifications:
| Parameter |
Value |
| Number of Channels |
2 |
| Package/Case |
PDIP-8 |
| Mounting Type |
Through Hole |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
±2.5V to ±18V |
Whether you're designing high-fidelity audio systems, precision instrumentation, or any other application that requires a reliable and high-performance operational amplifier, the LT1112ACN8#PBF is an excellent choice that combines Linear Technology's reputation for quality with state-of-the-art operational amplifier technology.