EN
  • EN
  • DE

WM8782ASEDS

Part No WM8782ASEDS
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842341-WM8782ASEDS
Ultra Librarian 3D Model Ultra Librarian WM8782ASEDS CAD Model

Description

The WM8782ASEDS is a high-performance ADC (Analog-to-Digital Converter) from Wolfson Microelectronics (now Cirrus Logic), designed for professional audio recording applications and high-end consumer audio equipment. It provides a high-fidelity solution for converting analog audio signals into digital data.

Applications:

  • Professional audio interfaces
  • Mixing consoles
  • Multi-track recorders
  • High-end sound cards
  • Audio measurement equipment

Features:

  • High-Resolution ADC: Converts analog audio signals into high-resolution digital data.
  • High Signal-to-Noise Ratio (SNR): Delivers exceptional audio clarity with minimal background noise.
  • Low Total Harmonic Distortion (THD): Ensures accurate audio reproduction with minimal distortion.
  • Differential Analog Inputs: Provides superior noise immunity and signal quality.
  • Flexible Digital Interface: Supports various audio data formats and sampling rates.
  • I2C Control Interface: Enables easy configuration and control.
  • Integrated High-Pass Filter: Removes unwanted low-frequency noise.

Benefits:

  • Superior Audio Performance: Delivers exceptionally clear, detailed, and accurate audio recordings.
  • Versatile Application: Suitable for a wide range of professional and consumer audio equipment.
  • Flexible Configuration: Allows customization to meet specific application requirements.
  • Easy to Use: Simple control interface for easy configuration.
  • Reliable Performance: Designed for long-term stability and durability.

Additional Details:

The WM8782ASEDS utilizes advanced delta-sigma modulation techniques to achieve its high level of performance. It incorporates digital filtering to remove unwanted noise and artifacts from the audio signal. The device features differential analog inputs, which provide superior noise immunity and signal quality. It supports a variety of sampling frequencies, making it compatible with a wide range of audio sources. The WM8782ASEDS is typically available in a surface-mount package, making it easy to integrate into circuit boards. The datasheet will provide information on the specific ADC resolution, SNR, THD+N, and supported sampling rates.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0050 $50.1250
61+ $1.6452 $100.3572
95+ $1.5938 $151.4110
130+ $1.5424 $200.5120
168+ $1.4909 $250.4712
225+ $1.3367 $300.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess