EN
  • EN
  • DE

WSP4805

Part No WSP4805
Manufacturer Winsok Semicon
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104929-WSP4805
Categories OEM Parts(T-Z)
Manufacturer Winsok Semicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSP4805 CAD Model

Description

The WSP4805 is an N-Channel enhancement mode power MOSFET from Winsok Semicon. This device utilizes advanced trench technology to provide excellent RDS(ON), low gate charge and operation with gate voltages as low as 2.5V. This makes it suitable for a wide range of power management applications.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems

Features:

  • Low RDS(ON): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge: Reduces switching losses.
  • Logic Level Gate Drive: Enables operation with low voltage logic.
  • Trench Technology: Provides superior switching performance.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Increased Efficiency: Lower RDS(ON) and gate charge contribute to higher efficiency in power conversion applications.
  • Extended Battery Life: Reduced power losses improve battery life in portable devices.
  • Simplified Design: Logic level gate drive simplifies the design of gate drive circuitry.
  • Compact Size: Allows for use in space-constrained applications.

Additional Details:

The WSP4805 is typically available in a surface-mount package. Key specifications include a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating dependent on the specific package and thermal conditions, and a maximum RDS(ON) value at a specified gate-source voltage (VGS). Detailed specifications, including thermal resistance, gate charge characteristics, and diode forward voltage, are available in the product datasheet. This MOSFET is designed for optimal performance in switching applications and offers a balance of low conduction losses and fast switching speeds.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TDK Corporation
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Lowest to $0.0081
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2417 $50.7570
505+ $0.1983 $100.1415
785+ $0.1921 $150.7985
1,080+ $0.1859 $200.7720
1,395+ $0.1797 $250.6815
1,865+ $0.1611 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,933 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess