EN
  • EN
  • DE

K4B4G1646DBYKO

Part No K4B4G1646DBYKO
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066661-K4B4G1646DBYKO
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4B4G1646DBYKO CAD Model

Description

The K4B4G1646D-BYKO is a 4Gb DDR3 SDRAM component manufactured by Samsung. It's designed to provide high-speed memory access for various applications. As a DDR3 SDRAM, it offers improved performance and lower power consumption compared to its predecessors.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Equipment

Features

  • Organization: 256M x 16
  • Density: 4Gb
  • Interface: DDR3
  • Operating Voltage: 1.5V
  • Speed Grade: DDR3-1600 (PC3-12800) or higher, depending on the specific variant.
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • RoHS Compliant

Benefits

  • High Bandwidth: DDR3 architecture enables fast data transfer rates, enhancing system performance.
  • Large Capacity: 4Gb density allows for storing and processing large amounts of data.
  • Low Power Consumption: 1.5V operating voltage contributes to energy efficiency.
  • Compact Size: FBGA package allows for dense memory configurations on PCBs.
  • Compatibility: DDR3 is a widely adopted memory standard, ensuring compatibility with a wide range of platforms.

Additional Details

The K4B4G1646D-BYKO uses a double data rate scheme to achieve high-speed data transfer. Internal pipelining and prefetching techniques further enhance performance. The BYKO code usually specifies specific operating characteristics and speed grades within the DDR3 range. Always refer to the Samsung datasheet for the most accurate and detailed specifications, including timing parameters, thermal characteristics, and other important operating conditions.

You May Also Be Interested in

KEC
Lowest to $0.0658
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0405
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Samsung
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess