EN
  • EN
  • DE

GN2012AINE3GN2012AINTE3D

Part No GN2012AINE3GN2012AINTE3D
Manufacturer Semtech Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000264-GN2012AINE3GN2012AINTE3D
Categories OEM Parts(F-I)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GN2012AINE3GN2012AINTE3D CAD Model

Description

The GN2012A is a DisplayPort 1.4 re-driver with integrated AUX channel and DDC support manufactured by Semtech Corporation. This device is designed to improve signal integrity and extend the reach of high-speed DisplayPort signals in various applications.

Applications

  • Desktop PCs and Laptops: Enhances DisplayPort signal quality for internal and external displays.
  • Docking Stations: Ensures reliable DisplayPort connectivity between laptops and external monitors.
  • Graphics Cards: Improves signal integrity for high-resolution displays connected to graphics cards.
  • Monitors and TVs: Redrives DisplayPort signals for optimal image quality and resolution.
  • Gaming Consoles: Enhances DisplayPort performance for high refresh rate gaming displays.

Features

  • DisplayPort 1.4 Compliant: Supports the latest DisplayPort 1.4 standard, enabling high-resolution video and audio transmission.
  • Integrated AUX Channel and DDC Support: Includes support for the Auxiliary Channel and Display Data Channel, essential for DisplayPort functionality.
  • Adaptive Equalization: Automatically adjusts equalization settings to compensate for signal loss in different channel environments.
  • Adjustable Gain: Provides adjustable gain settings to optimize signal performance for different cable lengths and PCB trace characteristics.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for portable devices.
  • Small Package Size: Compact package allows for easy integration into space-constrained designs.

Benefits

  • Improved Signal Integrity: Enhances DisplayPort signal quality, reducing jitter and improving data transfer reliability.
  • Extended Reach: Allows for longer cable lengths without signal degradation, providing greater flexibility in system design.
  • High-Resolution Support: Enables the transmission of high-resolution video signals, supporting 4K and 8K displays.
  • Reduced EMI: Minimizes electromagnetic interference by improving signal integrity and reducing signal reflections.
  • Simplified Design: Simplifies system design by reducing the need for complex signal conditioning techniques.

Additional Details

The GN2012A operates from a single 3.3V power supply. The specific features and performance characteristics may vary slightly between the GN2012AINE3 and GN2012AINTE3D variants. Consult the manufacturer's datasheet for detailed electrical characteristics, application notes, and configuration options.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess