EN
  • EN
  • DE

WSF4012

Part No WSF4012
Manufacturer Winsok Semicon
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104891-WSF4012
Categories OEM Parts(T-Z)
Manufacturer Winsok Semicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSF4012 CAD Model

Description

The WSF4012 is a power MOSFET manufactured by Winsok Semicon, designed for various switching and power management applications. It boasts a combination of low on-resistance (Rds(on)) and fast switching speeds, contributing to efficient power conversion and reduced energy loss. It is frequently used in DC-DC converters, load switching, and motor control circuits.

Applications:

  • DC-DC Converters
  • Load Switching
  • Motor Control
  • Power Supplies
  • LED Lighting

Features:

  • Low on-resistance (Rds(on)) for minimizing power dissipation
  • Fast switching speed for high-frequency operation
  • Logic-level gate drive for easy interface
  • Avalanche rated for enhanced reliability
  • RoHS compliant for environmental considerations

Benefits:

  • Improved energy efficiency, reducing operating costs
  • Reduced heat generation, simplifying thermal design
  • Direct compatibility with microcontrollers and digital logic
  • Enhanced system robustness and longevity
  • Environmentally responsible design

Additional Details:

The WSF4012 is typically housed in a surface-mount package for efficient PCB assembly. Its logic-level gate drive allows direct control from microcontrollers or other digital logic circuits without requiring additional driver components. This simplifies the overall design and reduces component count. The datasheet will specify the drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and power dissipation, which are essential parameters for circuit design and ensuring safe operation. The fast switching speed of the WSF4012 enables its use in high-frequency switching applications, such as synchronous rectification in DC-DC converters, further improving efficiency and reducing the size of passive components.

Its avalanche rating indicates its ability to withstand transient voltage spikes, enhancing the reliability of the application. The WSF4012's combination of features makes it a versatile choice for a wide range of power management and switching applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2844 $51.1920
430+ $0.2333 $100.3190
665+ $0.2260 $150.2900
915+ $0.2188 $200.2020
1,185+ $0.2115 $250.6275
1,585+ $0.1896 $300.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,630 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess