EN
  • EN
  • DE

W9864G2GH-6C

Part No W9864G2GH-6C
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 512K X 4 BANKS X 32BITS SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280287-W9864G2GH-6C
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9864G2GH-6C CAD Model

Description

The W9864G2GH-6C is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Winbond Electronics. This SDRAM is designed for applications requiring high bandwidth and low latency, such as graphics cards, gaming consoles, and high-performance computing. The W9864G2GH-6C provides fast data access and transfer rates, making it suitable for demanding memory applications.

Applications:

  • Graphics Cards: Used as the main memory for storing textures, frame buffers, and other graphical data.
  • Gaming Consoles: Employed in gaming consoles to provide the necessary memory bandwidth for rendering complex graphics and running game logic.
  • High-Performance Computing: Integrated into servers and workstations to provide high-speed memory access for demanding applications.
  • Networking Devices: Used in routers, switches, and other networking equipment to buffer data and manage network traffic.
  • Embedded Systems: Integrated into embedded systems that require high-speed memory access, such as industrial controllers and medical devices.

Features:

  • High-Speed SDRAM: Provides fast data access and transfer rates.
  • Synchronous Operation: Operates synchronously with the system clock for efficient data transfer.
  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data rate.
  • Low Latency: Designed for low latency to minimize delays in data access.
  • High Capacity: Offers a large storage capacity for demanding applications.

Benefits:

  • Improved Performance: Enables faster data processing and improved overall system performance.
  • Increased Bandwidth: Provides high bandwidth for demanding applications such as graphics rendering and data processing.
  • Reduced Latency: Minimizes delays in data access, resulting in faster response times.
  • Reliable Operation: Designed for reliable operation in a variety of environments.
  • Efficient Memory Management: Simplifies memory management and reduces the burden on the system processor.

Additional Details:

The W9864G2GH-6C is typically packaged in a standard FBGA package for easy integration into electronic systems. The device requires a stable power supply and appropriate termination resistors to ensure proper operation. The datasheet provides detailed information on the device's electrical characteristics, timing parameters, and application guidelines.

Key specifications include clock frequency, data rate, latency, and power consumption. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess