The W981616CH-8 is a 16Mb Synchronous DRAM (SDRAM) manufactured by Winbond Electronics. It is designed for applications needing moderate memory capacity with synchronous operation. This SDRAM is typically found in older PC systems, embedded systems, and some networking devices.
Applications
- Older PC systems
- Embedded systems
- Networking devices
- Consumer electronics
- Industrial control systems
Features
- 16Mb memory density
- Organized as 512K x 16 x 2 banks
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Self Refresh Mode
- 8ns Access Time
Benefits
- Suitable for applications requiring moderate memory capacity
- Easy integration with standard memory controllers
- Reduced power consumption with self-refresh mode
- Cost-effective memory solution
- Wide operating temperature range
Technical Specifications
The W981616CH-8 SDRAM operates with a clock frequency that supports access times of 8ns. It is packaged in a TSOP package for easy board mounting. The device supports burst read and write operations. It operates with a 3.3V power supply and is LVTTL compatible. The self-refresh mode allows for low power operation when the memory is not actively being accessed.
The SDRAM's internal bank architecture enables concurrent memory accesses, enhancing overall system performance. The integrated DLL (Delay-Locked Loop) ensures precise timing, critical for stable and reliable operation. Various test and diagnostic features ensure quality and reliability. The W981616CH-8 offers a balance of speed, density, and power efficiency.