EN
  • EN
  • DE

RSAL-2002AL

Part No RSAL-2002AL
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VAC/VDC 2A CHASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 2 A
Applications General Purpose
Approval Agency CSA, EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Quick Connect
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539762-RSAL-2002AL
Ultra Librarian 3D Model Ultra Librarian RSAL-2002AL CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
LINE FILTER 250VAC 15A CHASS MNT
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Lowest to $53.6250
TE Connectivity
LINE FILTER 110V/250VAC 10A CHAS
Need more? Email Us
Schurter Inc.
LINE FILTER 125V/250VAC 10A CHAS
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 12A CHASS MNT
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Need more? Email Us
TE Connectivity
LINE FILTER 110V/250VAC 12A CHAS
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 6A CHASS MNT
Need more? Email Us
EPCOS (TDK)
LINE FILTER 520V/300VAC 50A CHAS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess