EN
  • EN
  • DE

W9725G6KB-3

Part No W9725G6KB-3
Manufacturer Winbond Electronics
Catalog DDR
Description DDR2-667 16Mx16 (256Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942003-W9725G6KB-3
Series *
Ultra Librarian 3D Model Ultra Librarian W9725G6KB-3 CAD Model

Description

The W9725G6KB-3 is a high-speed SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by Winbond Electronics. This memory device is designed for applications requiring fast data access and efficient memory management. It offers a good balance between performance, power consumption, and cost, making it suitable for a variety of embedded systems and consumer electronics.

Applications

  • Set-Top Boxes: Used for buffering video streams and storing application data.
  • Digital TVs: Provides memory for image processing and buffering.
  • Networking Equipment: Integrated into routers and switches for packet buffering and data storage.
  • Printers: Employed for buffering print data and storing printer firmware.
  • Gaming Consoles (Older Generations): Serves as main system memory for game execution.

Features

  • High-Speed Data Transfer: Supports high clock frequencies, enabling fast data transfer rates.
  • Synchronous Operation: Operates synchronously with the system clock, ensuring precise timing and data synchronization.
  • Capacity: Offers a memory capacity suitable for buffering and storing data in embedded systems.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered devices.
  • Multiple Bank Architecture: Allows for concurrent access to different memory banks, improving overall memory throughput.
  • Auto Refresh Mode: Automatically refreshes memory cells to maintain data integrity.

Benefits

  • Improved System Performance: Enhances overall system performance by providing fast data access.
  • Efficient Data Management: Enables efficient buffering and storage of data in embedded systems.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces energy costs in other applications.
  • Reliable Data Storage: Ensures data integrity through automatic refresh mechanisms.

Additional Details

The W9725G6KB-3 operates at a specific voltage level and conforms to industry standards for SDRAM. It supports various operating modes and timing parameters that can be configured to optimize performance for different applications. The component is available in a TSOP (Thin Small Outline Package), providing a compact and reliable solution for space-constrained applications. While specific technical specifications might vary, the W9725G6KB-3 is generally known for its reliable performance and suitability for embedded systems requiring a balance of speed and power efficiency.

You May Also Be Interested in

SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess