EN
  • EN
  • DE

52745-0797

Part No 52745-0797
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.5 FPC ZIF SMT HSG ASSY 7CKT EM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Reel - TR
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907259-52745-0797
Ultra Librarian 3D Model Ultra Librarian 52745-0797 CAD Model

Description

The Molex 52745-0797 is a Flat Flex Cable (FFC/FPC) connector, expertly designed for high-density, space-saving interconnectivity solutions. This connector ensures reliable signal transmission and is ideal for use in a wide range of compact electronic devices.

Applications

  • Consumer electronics: Commonly used in smartphones, tablets, and digital cameras to connect displays, touchscreens, and other internal components.
  • Automotive industry: Integrated into automotive displays, infotainment systems, and electronic control units for secure signal connections.
  • Industrial automation: Employed in control panels, instrumentation, and robotic systems for reliable data and power transmission.
  • Medical equipment: Utilized in portable medical devices, diagnostic tools, and patient monitoring systems.
  • Office equipment: Found in printers, scanners, and copiers for connecting print heads, scanning modules, and control panels.

Features

  • Fine pitch design: Enables high-density connections in a compact footprint.
  • Secure locking mechanism: Ensures a reliable connection and prevents accidental disconnections, enhancing device reliability.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • RoHS compliance: Meets environmental regulations by restricting the use of hazardous substances.
  • Durable construction: Designed for long-lasting performance, even in demanding operating conditions.

Benefits

  • Space-saving: Allows for the miniaturization of electronic devices, contributing to sleeker and more compact designs.
  • Reliable connectivity: Provides stable signal transmission, reducing the risk of data loss and ensuring consistent performance.
  • Easy assembly: Simplifies the manufacturing process, saving time and reducing production costs.
  • Cost-effective: Offers an optimal balance of performance, reliability, and affordability.
  • Versatile application: Suitable for a diverse range of electronic devices and industrial applications.

Additional Details

The Molex 52745-0797 features a specific circuit count (typically 7, based on the part number), with a fine pitch (e.g., 0.5mm or 1.0mm). It's engineered for use with matching FFC/FPC cables to create a robust and reliable connection. The connector's housing is typically made from high-temperature thermoplastic materials, while the contacts are constructed from phosphor bronze or beryllium copper, often with gold plating to ensure optimal conductivity and resistance to corrosion. Designed for reflow soldering processes, it guarantees a strong and dependable connection to the PCB, making it an essential component in modern electronic assemblies.

You May Also Be Interested in

Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE13T/AF13/AFE13T / 13 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
TE Connectivity
FLEX CABLE - AFE20T/AF20/AFE20T / 20 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 3.00" (76.20mm)
Lowest to $2.6595
Hirose Electric Co Ltd
CONN FFC BOTTOM 7POS 1.00MM R/A / 7 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.4906
Amphenol
CONN FFC BOTTOM 60POS 0.50MM R/A / 60 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFH22T/AE22/AFH22T / 22 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Lowest to $2.7149

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8043 $60.3225
175+ $0.6601 $115.5175
275+ $0.6394 $175.8350
375+ $0.6188 $232.0500
485+ $0.5982 $290.1270
650+ $0.5363 $348.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess