EN
  • EN
  • DE

TDF8541SD/N3,112

Part No TDF8541SD/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 64W 27RDBS / Amplifier IC 4-Channel (Quad) Class AB 27-RDBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2Ohm
Voltage - Supply 6V ~ 18V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 27-RDBS
Package / Case 27-SIP Formed Leads
Base Product Number TDF8541
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935297741112
Standard Package 456
Win Source Part Number 1098991-TDF8541SD/N3,112
Ultra Librarian 3D Model Ultra Librarian TDF8541SD/N3,112 CAD Model

Description

Introducing the TDF8541SD/N3,112 by NXP Semiconductors

The TDF8541SD/N3,112 is a state-of-the-art audio amplifier IC designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This advanced integrated circuit is specifically engineered to deliver high-quality sound with exceptional clarity and power efficiency, making it an ideal choice for automotive audio applications and a variety of other systems requiring robust audio amplification.

Key Features

  • High Output Power: The TDF8541SD/N3,112 provides an impressive output, capable of driving speakers with high efficiency, ensuring loud and clear audio performance without compromising on sound quality.
  • Multi-Channel Support: This IC is designed to support a multi-channel audio setup, which allows for a surround sound experience in the comfort of your vehicle or any audio system setup.
  • Advanced Diagnostics: Equipped with built-in diagnostics, the TDF8541SD/N3,112 ensures reliable performance by continuously monitoring the system's status and providing feedback for troubleshooting.
  • Heat Management: The device comes with an excellent thermal performance feature that manages heat effectively, ensuring long-term reliability and stability of the audio amplifier under various operating conditions.
  • I2C-Bus Interface: For communication and control, it includes an I2C-bus interface, which allows for easy integration with other components and systems, providing flexibility and ease of use in complex designs.
  • Flexible Supply Voltage: It operates across a wide range of supply voltages, making it versatile for use in different environments and with varying power requirements.

Applications

The versatility of the TDF8541SD/N3,112 makes it suitable for a wide array of applications, particularly in the automotive sector where high fidelity audio is increasingly in demand. It can be used in car radios, infotainment systems, navigation units, and other in-vehicle audio applications. Its robust design also makes it applicable in home audio systems, public address systems, and other consumer electronics requiring reliable audio amplification.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDF8541SD/N3,112 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in various environments. With this audio amplifier IC, designers and engineers can create systems that not only sound great but also last long.

Whether you're designing a high-end car audio system or a compact home entertainment setup, the TDF8541SD/N3,112 by NXP Semiconductors is a choice that promises to deliver superior audio amplification with reliability and efficiency.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess