The Winbond W9425G8DH-5 is a high-performance DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip, designed for applications requiring high memory bandwidth and capacity. It is manufactured by Winbond Electronics, a well-known provider of memory solutions.
Applications
- Graphics cards and integrated graphics
- Gaming consoles
- Set-top boxes and media players
- Network routers and switches
- Industrial control systems
- Automotive infotainment systems
- Embedded systems with high memory requirements
Features
- 256Mb (32M x 8) memory configuration
- DDR (Double Data Rate) interface for high-speed data transfer
- Clock frequency: Up to 200 MHz, enabling a data transfer rate of up to 400 Mbps
- Supply voltage: 1.8V
- Interface: Standard DDR SDRAM interface
- Package: FBGA (Fine-pitch Ball Grid Array) for space-saving and efficient heat dissipation
- Internal pipelined operation for increased throughput
- Auto precharge function for simplified memory management
- RoHS compliant
Benefits
- High bandwidth enables faster data processing
- Large capacity provides sufficient memory for demanding applications
- Low power consumption contributes to energy efficiency
- Compact package saves board space
- Reliable performance from a reputable manufacturer
- Cost-effective solution for high-performance memory needs
Additional Details
The W9425G8DH-5 utilizes a DDR architecture, transferring data on both the rising and falling edges of the clock signal to achieve a high data transfer rate. The internal pipeline allows for concurrent operations, enhancing overall performance. The auto precharge feature simplifies memory management. This chip has a memory configuration of 32M x 8 bits. It is essential to consult the device datasheet for specific timing parameters, operating conditions, and PCB layout recommendations to ensure optimal performance and reliability. The '-5' suffix likely indicates a specific speed grade and timing characteristics within the W9425G8DH product family. Designed for a balance of speed, capacity, and power, the W9425G8DH-5 is suitable for various demanding applications.