The Winbond W9425G6PH-5 is a high-performance Double Data Rate (DDR) SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for applications requiring significant memory bandwidth and capacity. Manufactured by Winbond Electronics, it is a reliable and efficient memory solution.
Applications
- Graphics cards and integrated graphics solutions
- Gaming consoles and handheld gaming devices
- Set-top boxes and digital media players
- Networking equipment such as routers and switches
- Industrial automation systems
- Automotive infotainment systems
- Embedded systems with high memory demands
Features
- 256Mb (16M x 16) memory array
- DDR (Double Data Rate) interface: Transfers data on both the rising and falling edges of the clock signal
- Clock Frequency: Operates at speeds up to 200 MHz, providing a data transfer rate of up to 400 Mbps
- Supply Voltage: 1.8V
- Interface: Standard DDR SDRAM interface
- Package: FBGA (Fine-pitch Ball Grid Array) for space-saving and efficient thermal dissipation
- Internal pipelined operation for increased throughput
- Auto precharge for simplified memory management
- RoHS compliant
Benefits
- High bandwidth for fast data access and processing
- Sufficient capacity for storing and manipulating large datasets
- Low power consumption for energy efficiency
- Compact size allows for dense board layouts
- Reliable performance from a reputable manufacturer
- Cost-effective memory solution
Additional Details
The W9425G6PH-5 leverages DDR (Double Data Rate) technology to double the data transfer rate compared to traditional SDR SDRAM. It achieves this by transferring data on both the rising and falling edges of the clock signal. The internal pipeline architecture enables concurrent operations, boosting overall performance. The auto precharge feature simplifies memory management, reducing the burden on the memory controller. It is essential to consult the device datasheet for specific timing parameters, operating conditions, and recommended PCB layout practices to ensure optimal performance and reliability. The '-5' suffix likely indicates specific speed and timing characteristics within the W9425G6PH family. The device is designed to provide a balance of speed, capacity, and power efficiency for various applications.