Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280253-W91540N
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W91540N CAD Model

Description

The W91540N is a telephone dialer integrated circuit produced by Winbond Electronics. This IC is specifically designed to generate the necessary tones and control signals required for pulse dialing in telephone systems. It provides a reliable and cost-effective solution for implementing dialing functionality in various communication devices.

Applications:

  • Corded Telephones: Providing the dialing function for traditional corded telephones.
  • Cordless Telephones: Enabling dialing capabilities in cordless phone handsets.
  • Telephone Answering Machines: Managing outgoing calls for answering machine functionality.
  • Security Systems: Dialing out to monitoring stations in alarm systems.
  • Payphones: Implementing the dialing mechanism in public telephones.

Features:

  • Pulse Dialing: Generates the pulse train signals necessary for traditional pulse dialing systems.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • Keypad Interface: Interfaces directly with a standard telephone keypad for digit entry.
  • Redial Function: Stores the last dialed number for easy redialing.
  • Mute Function: Allows muting of the microphone during a call.

Benefits:

  • Cost-Effective Dialing Solution: Provides a low-cost method for implementing pulse dialing functionality.
  • Simplified Circuit Design: Integrates all necessary dialing functions into a single chip, reducing component count and board space.
  • Extended Battery Life: Low power consumption is crucial for battery-operated telephone devices.
  • Reliable Operation: Designed for stable and consistent performance in telephone systems.
  • Easy Integration: Simple interface to standard keypads and telephone line circuitry.

Additional Details:

The W91540N operates on a low voltage, typically around 3V, making it suitable for battery-powered applications. It uses a standard keypad matrix for digit input, and generates the appropriate pulse train signals according to the dialed number. The IC also includes features such as redial and mute functions, enhancing the user experience. While modern telephone systems have largely shifted to tone dialing (DTMF), the W91540N remains a relevant solution for legacy pulse dialing systems and cost-sensitive applications. Package type is typically DIP.

You May Also Be Interested in

Honeywell
Hall Effect Sensor 10mA 3.3V/5V 3-Pin SOT-23 T/R / INDUSTRIAL APPLICATIONS | SENSOR HALL EFFECT ANALOG SOT23
Lowest to $0.2762
ECAD model for SS39ET
Panasonic
2-pole 5 mm Surface Mount Relay, JIS C0806 compliant Measurement equipment | RELAY TELECOM DPDT 1A 3VDC
Lowest to $1.7603
ECAD model for TQ2-L2-3V
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
SECOS
P-Ch Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for SSD20P06-135D
Power Integrations
Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power | IC OFF-LINE SWITCH PWM 8SO
Lowest to $0.5583
ECAD model for TNY286DG
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1016
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
STMicroelectronics
High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces
Lowest to $8.4428
ECAD model for STM32F103RCT7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention