EN
  • EN
  • DE
  • IT

MAX724CCR

Part No MAX724CCR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706296-MAX724CCR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX724CCR CAD Model

Description

Maxim Integrated MAX724CCR Step-Down DC-DC Converter

The MAX724CCR from Maxim Integrated is a highly efficient, compact, and versatile step-down DC-DC converter designed to meet the demanding power requirements of various electronic devices. This power management integrated circuit (IC) is engineered to provide a reliable and stable voltage supply, ensuring optimal performance for your applications.

The MAX724CCR is capable of delivering an adjustable output voltage from 2.5V to 5.5V, which can be set using external resistors. This feature allows designers to tailor the output voltage to the specific needs of their system, making the MAX724CCR a flexible solution for a wide range of power supply designs. The input voltage range of 5.5V to 40V makes it suitable for applications operating from standard 12V or 24V rails, including industrial, automotive, and telecommunications equipment.

With its high efficiency, the MAX724CCR minimizes power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic components. The device employs pulse-width modulation (PWM) control, which contributes to its efficiency by adjusting the duty cycle of the switching transistor. This technique allows for smooth power conversion and reduced electromagnetic interference (EMI), which is important in noise-sensitive applications.

Furthermore, the MAX724CCR features a range of built-in protections to safeguard your system against potential damage. Overcurrent protection (OCP), thermal shutdown, and undervoltage lockout (UVLO) are all integrated within the IC to ensure safe operation under abnormal conditions. These protective measures help prevent issues such as overloading, overheating, and input voltage drops that could otherwise compromise the performance or longevity of the connected load.

The device comes in a compact TO-220 package, which is easy to handle and suitable for PCB mounting. Its robust design and industry-standard footprint make it an excellent choice for both new designs and upgrades to existing power systems.

In summary, the Maxim Integrated MAX724CCR is a reliable and efficient step-down DC-DC converter that offers flexibility, high performance, and protection features, making it an ideal choice for a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess