EN
  • EN
  • DE

W83977ATF-AW

Part No W83977ATF-AW
Manufacturer Winbond Electronics
Catalog Interface - Specialized
Description WINBOND I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Winbond Electronics
Win Source Part Number 410264-W83977ATF-AW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83977ATF-AW CAD Model

Description

The Winbond W83977ATF-AW is a highly integrated Super I/O controller designed for a wide array of applications, particularly in desktop and embedded systems. This chip consolidates several essential I/O functions, including serial ports, parallel ports, a floppy disk controller, keyboard and mouse interfaces, and extensive hardware monitoring capabilities, into a single integrated circuit. This integration streamlines motherboard design, reduces component count, and enhances overall system reliability.

Applications:

  • Desktop PC Motherboards
  • Embedded Systems
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Single Board Computers (SBCs)

Features:

  • Two high-speed serial ports (UARTs) with 16C550 compatibility
  • One multi-mode parallel port with EPP/ECP support
  • Floppy disk controller supporting up to two floppy disk drives
  • Keyboard controller with scan code translation
  • PS/2 Mouse Interface
  • Hardware monitoring functions including voltage, temperature, and fan speed monitoring
  • GPIO (General Purpose Input/Output) pins for custom applications
  • LPC (Low Pin Count) interface for communication with the system chipset

Benefits:

  • Reduced system cost and complexity through high integration
  • Improved system reliability due to fewer discrete components
  • Enhanced system performance with high-speed serial and parallel ports
  • Flexible I/O configuration options
  • Comprehensive hardware monitoring capabilities for system health management
  • Simplified system design and manufacturing processes

Additional Details:

The W83977ATF-AW communicates with the host system via the LPC bus, providing a streamlined connection to the system chipset. The integrated hardware monitoring features allow for real-time monitoring of critical system parameters, facilitating proactive maintenance and preventing potential system failures. The chip also incorporates power management features to minimize energy consumption during idle periods. It is typically packaged in a LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications.

This Super I/O controller is an essential component for systems requiring a combination of legacy I/O support and hardware monitoring capabilities. Its versatile feature set and integrated design make it a valuable addition to a wide range of applications, from desktop computers to embedded systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess