EN
  • EN
  • DE

W83917TF-A

Part No W83917TF-A
Manufacturer Winbond Electronics
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Winbond Electronics
Win Source Part Number 410260-W83917TF-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83917TF-A CAD Model

Description

The Winbond W83917TF-A is a highly integrated Super I/O controller designed for a wide range of applications, especially within embedded systems and desktop environments. This controller chip integrates functions such as serial ports, parallel ports, floppy disk controller, keyboard and mouse interfaces, and hardware monitoring capabilities, consolidating essential I/O functionalities into a single chip to reduce system complexity and cost. Its primary function is to provide a bridge between the system's core logic and peripheral devices.

Applications:

  • Embedded Systems
  • Desktop PC Motherboards
  • Industrial PCs
  • Point of Sale (POS) Systems
  • Single Board Computers (SBCs)

Features:

  • Two high-speed serial ports (UARTs) with 16C550 compatibility, supporting data rates up to 115.2 kbps.
  • One multi-mode parallel port supporting Standard Parallel Port (SPP), Enhanced Parallel Port (EPP), and Extended Capabilities Port (ECP) modes.
  • Floppy disk controller supporting up to two floppy disk drives with data transfer rates of up to 1 Mbps.
  • Keyboard controller supporting scan code translation and PS/2 mouse interface.
  • Hardware monitoring functions including voltage, temperature, and fan speed monitoring.
  • General Purpose Input/Output (GPIO) pins for flexible custom applications.
  • Legacy I/O port decoding for compatibility with older peripherals.
  • LPC (Low Pin Count) interface for connection to the system chipset.

Benefits:

  • Reduced system cost and complexity through high integration of multiple I/O functions.
  • Improved system reliability due to fewer discrete components.
  • Enhanced system performance through high-speed serial and parallel ports.
  • Flexible I/O configuration options to support a variety of peripherals.
  • Comprehensive hardware monitoring capabilities for system health management.
  • Easy integration with existing systems due to legacy I/O support.

Additional Details:

The W83917TF-A communicates with the host system using the LPC interface, which provides a streamlined connection to the system chipset. The integrated hardware monitoring features offer real-time data on system vitals, enabling proactive maintenance and preventing potential system failures. It also includes features for power management, allowing the system to enter low-power states to conserve energy. The device typically comes in a LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications.

This Super I/O controller is an essential component for systems requiring a combination of legacy I/O support, hardware monitoring, and efficient power management. Its versatility makes it a suitable choice for a variety of applications, from embedded systems to desktop environments.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess