EN
  • EN
  • DE

W78E51F-24

Part No W78E51F-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410072-W78E51F-24
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E51F-24 CAD Model

Description

The W78E51F-24 is a microcontroller from Winbond Electronics, based on the 8051 architecture. The 'F' in the part number typically signifies the presence of Flash memory for program storage, enabling easy updates and reprogramming. The '24' likely denotes a clock speed of 24 MHz. This microcontroller is designed for various embedded control applications where flexibility and moderate performance are required.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Found in devices like remote controls, set-top boxes, and home appliances.
  • Security Systems: Integrated into alarm systems, access control devices, and surveillance equipment.
  • Communication Devices: Implemented in modems, routers, and wireless communication modules.
  • Instrumentation: Used in digital meters and simple measurement devices.

Features

  • 8051 Core: Employs the widely adopted 8051 instruction set architecture.
  • Flash Memory: Includes on-chip Flash memory for program storage and easy firmware updates.
  • RAM: Features internal RAM for data storage and processing during runtime.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial Communication: Provides a UART for serial data transfer.
  • Parallel I/O: Offers multiple parallel I/O ports for interfacing with peripherals.
  • Interrupt System: Includes a flexible interrupt system for handling asynchronous events.

Benefits

  • Reprogrammability: The Flash memory allows for easy program updates and modifications without replacing the microcontroller.
  • Cost-Effective: Offers a good balance of performance and cost for a wide range of applications.
  • Easy to Program: The 8051 architecture is well-documented and supported by numerous development tools.
  • Versatile: Suitable for a broad range of embedded control applications.
  • Reliable: Winbond is a reputable manufacturer known for producing reliable and robust microcontrollers.

Additional Details

The W78E51F-24 typically operates on a 5V power supply. It comes in a variety of package options, including DIP and PLCC. The inclusion of Flash memory makes it ideal for applications requiring firmware updates in the field. The official Winbond datasheet provides precise specifications for Flash memory size, RAM size, and other electrical characteristics. It is commonly used in applications where flexibility and reprogrammability are essential.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess