EN
  • EN
  • DE

TUSB8040PFP

Part No TUSB8040PFP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT USB HUB 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 3.0
Supply Voltage - Operating 1.1V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 80-HTQFP (12x12)
Win Source Part Number 213586-TUSB8040PFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB8040PFP CAD Model

Description

Texas Instruments TUSB8040PFP USB 3.0 Hub Controller

The Texas Instruments TUSB8040PFP is a high-performance USB 3.0 hub controller that offers an ideal solution for expanding USB capabilities in a variety of electronic systems. This advanced chip is designed to interface seamlessly with a host system, providing four downstream ports for additional USB devices. With its support for SuperSpeed (5 Gbps), High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) data rates, the TUSB8040PFP is versatile enough to handle a wide array of USB peripherals.

Featuring an integrated USB 3.0 PHY, the TUSB8040PFP ensures reliable data transmission and reception, while its backward compatibility with USB 2.0 ensures that it can work with legacy devices. The controller is housed in a compact QFP (Quad Flat Package) form factor, making it suitable for space-constrained applications.

Key features of the TUSB8040PFP include support for battery charging specifications, which allows for faster charging of connected devices, and the ability to handle multiple transaction translators (MTTs), providing optimal bandwidth allocation among USB 2.0 devices. The controller also offers various power management options, including link power management, which helps in reducing power consumption when the USB ports are not in active use.

The TUSB8040PFP is equipped with internal EEPROM or SMBus configuration options, giving designers the flexibility to customize their USB hub solutions. Moreover, the controller supports individual or ganged power switching and over-current protection, ensuring the safety and integrity of connected devices.

For developers, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design guides, to facilitate the integration of the TUSB8040PFP into their projects. Additionally, reference designs and evaluation modules are available to expedite the development process and reduce time to market.

In summary, the Texas Instruments TUSB8040PFP USB 3.0 hub controller is a robust and flexible solution that enhances connectivity options for a multitude of applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4755 $73.4265
5+ $20.0825 $100.4125
8+ $19.4549 $155.6392
11+ $18.8274 $207.1014
14+ $18.1998 $254.7972
19+ $16.3170 $310.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess