EN
  • EN
  • DE

W83877TF

Part No W83877TF
Manufacturer Winbond Electronics
Catalog Interface - Specialized
Description I/O Controller Phase Controller 100-Pin PQFP / I/O chip disk drive adapter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Winbond Electronics
Win Source Part Number 410258-W83877TF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name W83877TF
Introduction Date August 21, 2007
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian W83877TF CAD Model

Description

The Winbond W83877TF is a highly integrated Super I/O controller, primarily used in desktop and embedded systems. It provides essential input/output functions that interface with various hardware components. This chip integrates several commonly used functions such as serial ports, parallel ports, floppy disk controller, keyboard controller, and mouse interface. Its design aims at minimizing the number of components on a motherboard, reducing cost and complexity while improving system reliability.

Applications:

  • Desktop PC motherboards
  • Embedded systems
  • Industrial control systems
  • Point-of-Sale (POS) terminals
  • Legacy I/O port expansion

Features:

  • Two high-speed serial ports (UARTs) with 16C550 compatibility
  • One multi-mode parallel port with EPP/ECP support
  • Floppy disk controller supporting up to two floppy disk drives
  • Keyboard controller with scan code translation
  • Mouse interface support
  • Hardware monitoring functions (temperature, voltage, fan speed)
  • System wake-up functionality via keyboard, mouse, or network
  • GPIO (General Purpose Input/Output) pins for custom applications
  • LPC interface for connection to the system chipset

Benefits:

  • Reduced motherboard component count, leading to lower costs
  • Enhanced system reliability due to integration
  • Improved system performance through high-speed serial and parallel ports
  • Flexible I/O configuration options
  • Comprehensive hardware monitoring capabilities for system health
  • Power management features for energy efficiency

Additional Details:

The W83877TF communicates with the host system via the LPC (Low Pin Count) bus. It supports various power management features, allowing the system to enter low-power states when idle. The integrated hardware monitoring functions provide real-time information about system temperature, voltage levels, and fan speeds, enabling proactive maintenance and preventing system failures. The chip operates within a standard temperature range and is typically available in a LQFP (Low-profile Quad Flat Package).

This Super I/O controller is a crucial component for systems requiring legacy I/O support and hardware monitoring capabilities. Its wide range of features and integration level make it a popular choice for both desktop and embedded applications.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6824 $60.8712
31+ $3.8427 $119.1237
47+ $3.7226 $174.9622
65+ $3.6024 $234.1560
83+ $3.4823 $289.0309
111+ $3.1220 $346.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess