EN
  • EN
  • DE

BAT60JFILM

Part No BAT60JFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 10V 3A SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 10V
Current - Average Rectified (Io) 3A (DC)
Voltage - Forward (Vf) (Max) @ If 580mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 6μA @ 10V
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 131882-BAT60JFILM
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian BAT60JFILM CAD Model

Description

The BAT60JFILM is a cutting-edge Schottky barrier diode, meticulously designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is engineered to meet the stringent requirements of modern electronic applications, offering a perfect blend of low forward voltage drop and high switching speed.

Key Features

  • Low Forward Voltage Drop: The BAT60JFILM boasts a low forward voltage drop, which enhances its efficiency in applications by reducing power losses during conduction.
  • High Switching Speed: With its fast switching capabilities, this diode is ideal for high-frequency operations, ensuring minimal switching losses and improved overall performance.
  • Surface-Mount Package: The device comes in a compact SOD-323 package, which is suited for automated assembly processes and helps in saving valuable board space.
  • Low Leakage Current: It exhibits a very low leakage current, which is crucial for power-sensitive applications, contributing to energy savings and longer battery life in portable devices.
  • High Junction Temperature: The BAT60JFILM can operate at high junction temperatures, making it reliable for use in harsh environments and demanding applications.

Applications

The BAT60JFILM is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse battery protection
  • Load switch
  • Step-down circuits

Technical Specifications

Parameter Value
Package SOD-323
Repetitive Peak Reverse Voltage (VRRM) 10 V
Average Forward Current (IF(AV)) 1 A
Non-Repetitive Peak Forward Surge Current (IFSM) 15 A
Operating Junction Temperature (Tj) -40°C to +150°C

In conclusion, the BAT60JFILM from STMicroelectronics is a robust and reliable component that offers superior performance for a wide array of electronic applications. Its high efficiency, speed, and thermal resilience make it an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess