EN
  • EN
  • DE

W83697UF

Part No W83697UF
Manufacturer Winbond Electronics
Catalog Interface - Specialized
Description LPC I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Winbond Electronics
Win Source Part Number 410230-W83697UF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83697UF CAD Model

Description

The Winbond W83697UF is a highly integrated Super I/O chip designed for PC systems. Like other members of the W83697 family, it incorporates functions like an LPC interface, hardware monitoring, fan control, and legacy I/O ports into a single chip. This integration reduces system costs and simplifies motherboard designs. The W83697UF is commonly found on motherboards to manage essential system operations and provide connectivity for older devices.

Applications

  • Desktop PC motherboards
  • Embedded systems
  • Industrial PCs

Features

  • LPC Interface: Provides a low pin count interface for communication with the system chipset, saving board space and reducing costs.
  • Hardware Monitoring: Continuously monitors critical system parameters, including CPU temperature, system temperature, fan speeds, and voltage levels, ensuring stable operation.
  • Fan Control: Offers advanced fan control features, allowing for automatic adjustment of fan speeds based on temperature readings to optimize cooling and minimize noise.
  • Legacy I/O Ports: Includes support for legacy serial and parallel ports, providing compatibility with older peripherals.
  • Keyboard and Mouse Controller: Integrated keyboard and mouse controller supporting PS/2 connectivity.
  • GPIO Pins: Provides general-purpose input/output (GPIO) pins for custom applications and system configuration flexibility.

Benefits

  • Reduced System Cost: By integrating multiple functions into a single chip, the W83697UF minimizes the number of discrete components needed on the motherboard, lowering overall costs.
  • Enhanced System Stability: Comprehensive hardware monitoring capabilities help detect potential issues early, preventing system failures and increasing overall reliability.
  • Optimized Cooling Performance: Intelligent fan control algorithms automatically adjust fan speeds based on temperature, maximizing cooling efficiency and reducing noise.
  • Legacy Device Compatibility: Maintains compatibility with older serial and parallel peripherals, allowing for easy integration with existing systems.
  • Simplified Motherboard Design: Reduces the complexity of motherboard design by consolidating multiple functions into a single chip.

Additional Details

The W83697UF typically comes in a 128-pin PQFP package. It operates on a 3.3V power supply. Its hardware monitoring section monitors voltages, temperatures, and fan speeds. The fan control supports both manual and automatic modes based on temperature sensors. The legacy I/O section includes two serial ports and one parallel port.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess