Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25 mV
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65MLVD206
Other Names 296-47646
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261311-SN65MLVD206BD
Ultra Librarian 3D Model Ultra Librarian SN65MLVD206BD CAD Model

Description

Introducing the SN65MLVD206BD Differential Line Driver and Receiver

The SN65MLVD206BD from Texas Instruments is a robust differential line driver and receiver that is designed to meet the demanding requirements of high-speed data communication in industrial and networking applications. This versatile integrated circuit is part of the M-LVDS (Multipoint Low-Voltage Differential Signaling) family and is engineered to operate at exceptional speeds while maintaining signal integrity across long distances and in electrically noisy environments.

Key Features

  • High-Speed Performance: The SN65MLVD206BD is capable of data rates up to 200 Mbps, making it suitable for a variety of high-speed data transmission applications.
  • Robust Signal Integrity: With its low-voltage differential signaling technology, it minimizes electromagnetic interference (EMI) and crosstalk, thus ensuring reliable data communication.
  • Power Efficiency: The device operates with a low supply voltage range of 3.0 V to 3.6 V, which reduces power consumption and makes it suitable for energy-sensitive applications.
  • Wide Temperature Range: It is designed to function effectively over a broad temperature range from -40°C to +85°C, accommodating the harsh conditions of industrial environments.
  • Fail-Safe Feature: The SN65MLVD206BD includes a fail-safe mechanism that ensures the receiver output is in a high state when the inputs are left open, shorted, or idle, providing additional reliability.

Applications

The SN65MLVD206BD is ideal for applications requiring high-speed data transfer with minimal signal degradation. It is commonly used in:

  • Backplane data transmission
  • Industrial control and automation systems
  • Networking equipment such as switches and routers
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65MLVD206BD is no exception. It is manufactured using advanced techniques to ensure high reliability and performance consistency. This product is available in a compact SOIC-8 package, which is suitable for space-constrained applications while providing ease of integration into system designs.

With its combination of speed, efficiency, and reliability, the SN65MLVD206BD is an excellent choice for designers looking to improve their data communication systems with a proven solution from a trusted industry leader.

You May Also Be Interested in

Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to €451.2470
ECAD model for DS90C032WGLQMLV
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to €12.5836
ECAD model for HIN202CA
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to €25.3504
ECAD model for ADM4855AR
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €7.8306
ECAD model for ADM236LJN
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ €3.0436 €45.6538
32+ €2.8509 €91.2285
50+ €2.7546 €137.7315
71+ €2.5620 €181.9036
93+ €2.4657 €229.3076
115+ €2.3693 €272.4722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,340 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention