EN
  • EN
  • DE
  • IT

AT89C51AC2-SLSUM

Part No AT89C51AC2-SLSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Enhanced 8-bit Microcontroller with 32 KB Flash Memory | IC MCU 8BIT 32KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor 80C51
Data Bus Width 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
The number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 1.25K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number AT89C51AC2
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 758458-AT89C51AC2-SLSUM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C51AC2-SLSUM CAD Model

Description

Microchip Technology's AT89C51AC2-SLSUM

The AT89C51AC2-SLSUM is a high-performance CMOS Flash version of the 80C51 microcontrollers from Microchip Technology. It comes packed with a wide variety of features that make it an ideal choice for applications requiring advanced communication interfaces, high-speed operations, and minimal power consumption. The device integrates 64KB of Flash memory, a versatile 256 bytes of RAM, and a plethora of I/O options, all encapsulated in a robust 44-lead PLCC (Plastic Leaded Chip Carrier) package.

Key Features:

  • Advanced Architecture: With its fully static operation, the AT89C51AC2-SLSUM supports frequencies up to 60 MHz, providing a powerful platform for high-speed embedded system applications.
  • On-chip Memory: It features 64KB of Flash memory for program storage, which is both in-system programmable and in-application programmable, allowing for easy firmware updates. Additionally, its 2048 bytes of EEPROM are perfect for data storage that requires frequent updates.
  • Rich Peripheral Set: This microcontroller includes a wide range of built-in peripherals, such as a dual data pointer, three 16-bit timer/counters, a hardware watchdog timer, and a serial port that supports various serial communication protocols.
  • Power Management: The AT89C51AC2-SLSUM supports power-saving modes like idle mode and power-down mode, which significantly reduce power consumption and extend battery life in portable applications.
  • Interrupt System: Its versatile interrupt system with 6 interrupt sources and four priority levels ensures responsive and reliable system behavior.
  • Input/Output: Up to 32 programmable I/O lines provide the flexibility to connect with a wide array of sensors, actuators, and other peripheral devices.

Applications:

The AT89C51AC2-SLSUM is well-suited for a diverse range of applications, including industrial control systems, home automation, automotive electronics, and any embedded system that requires a high level of integration and performance. Its robust feature set ensures that designers have the necessary tools to create complex and reliable systems with reduced development time and cost.

Whether you're designing a sophisticated industrial automation solution or a power-sensitive portable device, the AT89C51AC2-SLSUM from Microchip Technology provides the performance, efficiency, and versatility needed to meet the demands of your next embedded design project.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess