EN
  • EN
  • DE

W78E52B-24

Part No W78E52B-24
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280182-W78E52B-24
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E52B-24 CAD Model

Description

The W78E52B-24 is an 8-bit microcontroller based on the 8051 architecture, manufactured by Winbond Electronics. It is a versatile microcontroller commonly used in a wide range of embedded systems and control applications. The "-24" likely indicates the operating frequency in MHz.

Applications:

  • Industrial Control: Controlling machinery, sensors, and actuators in industrial automation systems.
  • Home Automation: Controlling lighting, appliances, and security systems in smart homes.
  • Consumer Electronics: Controlling various functions in appliances, remote controls, and other consumer devices.
  • Motor Control: Controlling small DC motors, stepper motors, and servo motors.
  • Data Acquisition: Collecting data from sensors and transmitting it to a central system.

Features:

  • 8051 Core: Industry-standard 8-bit microcontroller architecture.
  • 8KB Flash Memory: On-chip flash memory for storing program code.
  • 256 Bytes of RAM: On-chip RAM for data storage.
  • Timers/Counters: Multiple timers/counters for timing and counting applications.
  • Serial Communication: UART for serial communication with other devices.
  • Interrupt Controller: Handles interrupt requests from various sources.
  • I/O Ports: General-purpose input/output ports for connecting to external devices.

Benefits:

  • Cost-Effective: Provides a cost-effective solution for a wide range of applications.
  • Easy to Program: Well-documented architecture and readily available development tools.
  • Versatile: Can be used in a wide range of applications due to its flexible features.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Wide Operating Voltage Range: Can operate over a wide voltage range.

The W78E52B-24 microcontroller typically operates at 24 MHz, as indicated by the "-24" suffix. It can be programmed using assembly language or C. Winbond Electronics provides development tools and documentation to support programming and debugging. The microcontroller is available in various package options, including DIP (Dual In-Line Package) and surface-mount packages.

The 8051 architecture is well-established, and a vast amount of example code and tutorials are available online. This makes the W78E52B-24 a popular choice for both hobbyists and professionals.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess