EN
  • EN
  • DE

W78C51080B

Part No W78C51080B
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410049-W78C51080B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78C51080B CAD Model

Description

The W78C51080B is a microcontroller from Winbond Electronics. It belongs to the W78C51 family and is based on the 80C51 architecture, a widely used platform for embedded systems. This particular model offers a balance of features and performance, making it suitable for a variety of applications.

Applications

  • Industrial Control Systems
  • Motor Control
  • Consumer Electronics
  • Security Devices
  • Instrumentation

Features

  • 80C51 Instruction Set Compatible
  • Internal Flash Memory: 32KB
  • Internal RAM: 1024 bytes
  • Three 16-bit Timer/Counters
  • Watchdog Timer
  • UART (Universal Asynchronous Receiver/Transmitter)
  • Up to 32 Programmable I/O Lines
  • Low-Voltage Reset
  • Power-Down Mode
  • Operating Voltage: 4.5V to 5.5V

Benefits

  • Easy programming due to the well-established 80C51 architecture.
  • Large Flash memory allows for storing complex programs.
  • Ample RAM for data storage and manipulation.
  • Integrated peripherals reduce external component count.
  • Low power consumption extends battery life in portable applications.

Additional Details

The W78C51080B microcontroller offers 32KB of flash memory for program storage, 1024 bytes of RAM for data manipulation, and a variety of integrated peripherals. Its 80C51 architecture ensures compatibility with a wide range of existing software and development tools. The microcontroller's UART allows for easy serial communication with other devices, while the timer/counters enable precise timing and control. The integrated watchdog timer enhances system reliability by preventing the microcontroller from getting stuck in an infinite loop.

This device is commonly used in applications where a reliable and cost-effective microcontroller is required. Its low power consumption makes it suitable for battery-powered applications, while its robust design ensures reliable operation in industrial environments. The W78C51080B provides a balanced set of features and benefits, making it a popular choice for many embedded system designers. The integrated flash memory enables in-system programming and simplifies firmware updates.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess