EN
  • EN
  • DE

P202FSXE2HHC

Part No P202FSXE2HHC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+13+
Reference case BGA689
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715686-P202FSXE2HHC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P202FSXE2HHC CAD Model

Description

NXP P202FSXE2HHC Product Overview

The NXP P202FSXE2HHC is a state-of-the-art microcontroller that stands at the forefront of embedded technology. Designed to offer a robust solution for automotive and industrial applications, this product from NXP Semiconductors delivers high performance, enhanced security features, and exceptional energy efficiency.

Key Features

  • Advanced Core: At the heart of P202FSXE2HHC lies a powerful processing core that ensures swift and reliable performance for demanding applications. This core is capable of handling complex computations, which is essential for the sophisticated tasks it is designed for.
  • Memory Capacity: With ample built-in memory, the P202FSXE2HHC is equipped to store large amounts of data and code. This makes it ideal for applications that require extensive software frameworks or data logging capabilities.
  • Connectivity Options: The device boasts a variety of connectivity options, including CAN, LIN, and Ethernet interfaces. These features enable the microcontroller to communicate with other systems and peripherals, making it a versatile choice for connected solutions.
  • Robust Security: Security is a paramount concern in today's connected world, and the P202FSXE2HHC addresses this with its advanced security features. These include secure boot, encryption, and tamper detection mechanisms, ensuring that the system remains protected against unauthorized access and malicious attacks.
  • Energy Efficiency: Despite its powerful performance, the P202FSXE2HHC is designed to be energy-efficient. This is crucial for battery-powered devices and applications where power consumption needs to be minimized to extend operational life.

Applications

The versatility of the NXP P202FSXE2HHC makes it suitable for a wide range of applications. It is particularly well-suited for automotive control systems, including engine management and advanced driver-assistance systems (ADAS). Additionally, its robustness and connectivity make it an excellent choice for industrial automation, where reliability and data exchange are critical.

Conclusion

In conclusion, the NXP P202FSXE2HHC microcontroller is a powerful and reliable solution for complex and connected environments. Its combination of performance, security, and efficiency makes it an attractive option for developers and engineers looking to create cutting-edge applications in the automotive and industrial sectors.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $625.6254 $625.6254
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess