EN
  • EN
  • DE

W742C81AD008

Part No W742C81AD008
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104459-W742C81AD008
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W742C81AD008 CAD Model

Description

The W742C81AD008 is a high-speed, low-power SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Winbond Electronics. It's designed for applications requiring substantial memory bandwidth and efficient power consumption. This SDRAM chip is commonly used in various electronic devices, including networking equipment, embedded systems, and consumer electronics.

Applications

  • Networking routers and switches
  • Embedded systems requiring high-speed memory
  • Graphics cards
  • Consumer electronics devices like set-top boxes and media players
  • Industrial control systems

Features

  • High-speed data transfer rates: Supports fast clock speeds for rapid data access.
  • Low power consumption: Designed for energy-efficient operation, crucial for portable devices and embedded systems.
  • Synchronous operation: Operates in synchronization with the system clock, ensuring timing accuracy.
  • Double data rate (DDR): Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Various memory densities: Available in different densities to meet varying application requirements.
  • JEDEC standard compliance: Adheres to industry standards, ensuring compatibility and interoperability.

Benefits

  • Improved system performance: High-speed memory access leads to faster application execution and overall system responsiveness.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Reduced system cost: Integration can lead to smaller board sizes and potentially lower overall system costs.
  • Enhanced reliability: Winbond's manufacturing processes ensure high quality and reliable operation.
  • Simplified system design: Standard JEDEC compliance simplifies integration into existing and new designs.

Additional Details

The W742C81AD008 SDRAM module typically operates at a specific voltage (e.g., 3.3V or 2.5V) and has a defined operating temperature range. It features a specific organization (e.g., 8M x 16 or 4M x 32) which dictates its memory capacity. Refer to the Winbond datasheet for detailed timing parameters, electrical characteristics, and package information to ensure proper implementation in your system. Proper decoupling capacitors are crucial for stable operation and minimizing noise. The specific refresh rate requirements must also be adhered to.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess